Home >  Power Supplies  >  Power Supply  >  RED LION CONTROLS  >  PSMA1000

PSMA1000

Manufactured by RED LION CONTROLS

RED LION CONTROLS PSMA1000 0
RED LION CONTROLS PSMA1000 1
RED LION CONTROLS PSMA1000 2
representative photo
click to zoom
Weight: 0.55 lbs
Estimated Value - 700.00
Save as much as 59%
Last Value Update: 9/30/2022
Product Description
Warranty
  • PSMA1000
  • DISCONTINUED BY MANUFACTURER
  • POWER SUPPLY & INTERFACE MODULE
  • 8 PIN
  • 115 VAC
  • 50/60 HZ
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to PSMA1000, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for RED LION CONTROLS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$420.00
In-Stock

Surplus Never Used Original Packaging

$525.00
SKU: 30167
Save Up To $175.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Surplus Never Used Radwell Packaging

$455.00
SKU: 30168
Save Up To $245.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Previously Used / Radwell Certified

$420.00
SKU: 30169
Save Up To $280.00!
o
Rush Available
2 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$290.00
Average Delivery 5-20 Days
$290.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to PSMA1000, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.