PRA1-3012

Manufactured by RED LION CONTROLS

RED LION CONTROLS PRA1-3012 0
RED LION CONTROLS PRA1-3012 1
representative photo
click to zoom
Weight: 0.50 lbs
Estimated Value - 410.00
Save as much as 66%
Last Value Update: 7/31/2019
Product Description
Warranty
  • PRA13012
  • DISCONTINUED BY MANUFACTURER
  • RELAY MODULE
  • CONVERTER PULSE RATE TO ANALOG
  • 230 VAC
  • 100-300 HZ
  • 12 PIN BASE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to PRA1-3012, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for RED LION CONTROLS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$141.00
In-Stock

Surplus Never Used Original Packaging

$312.00
SKU: 214104
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$271.00
SKU: 214105
Save Up To $139.00!
1 in US!

Previously Used / Radwell Certified

$141.00
SKU: 214106
Save Up To $269.00!
o
Rush Available
1 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$145.00
Average Delivery 5-20 Days
$145.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to PRA1-3012, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.