APMR0016

Manufactured by RED LION CONTROLS

RED LION CONTROLS APMR0016 0
RED LION CONTROLS APMR0016 1
representative photo
click to zoom
Weight: 0.45 lbs
Estimated Value - 410.00
Save as much as 54%
Last Value Update: 8/5/2021
Product Description
Warranty
  • APMR0016
  • DISCONTINUED BY MANUFACTURER ON 2016-01-05
  • FAULT DETECTION MODULE
  • 3 PHASE
  • 230V AC
  • 50/60HZ 3W
  • 0.1 TO 20 SECOND UNDER VOLTAGE DELAY
  • DIN RAIL MOUNT
  • SPDT 10 AMP @ 240 VAC OUTPUT
  • 120 MSEC MAX/ PHASE REVERSAL
  • 100 MS MAX. PHASE LOSS/UNBALANCE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to APMR0016, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for RED LION CONTROLS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$219.00
In-Stock

Surplus Never Used Original Packaging

$308.00
SKU: 1289283
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$238.00
SKU: 1289284
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$219.00
SKU: 1289285
Save Up To $191.00!
o
Rush Available
1 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$190.00
Average Delivery 5-20 Days
$190.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to APMR0016, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.