Home >  Components  >  Battery  >  RAYOVAC  >  BR2335

BR2335

Manufactured by RAYOVAC

representative photo
click to zoom
Weight: 0.04 lbs
Estimated Value - 30.00
Save as much as 40%
Last Value Update: 2/18/2021
Product Description
Alternate Part Numbers
Warranty
  • BR2335
  • DISCONTINUED BY MANUFACTURER
  • LITHIUM BATTERY
  • COIN CELL
  • 3 VOLT
  • 300 MAH CAPACITY
  • 23 MM DIAMETER
  • 3.5 MM HEIGHT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to BR2335, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for RAYOVAC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$23.00
SKU: 67984531
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$20.00
SKU: 67984532
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$18.00
SKU: 67984533
Call 800.884.5500 for Availability
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to BR2335, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.