Home >  Test Equipment  >  Current/Voltage Test Meter  >  RAYCAP  >  AM7100-V-07

AM7100-V-07

Manufactured by RAYCAP

representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - $800.00
Save as much as 63 %
Last Value Update: 2/18/2019
Product Description
Warranty
  • AM7100V07
  • 3? 480Y/277 4W+G MOV PROTECTION FOR L-N L-G N-G L-L WITH 100KA CAPACITY
  • LED STATUS INDICATIONPER PHASE
  • FORM C RELAY CONTACTS FOR REMOTE ALARM NOTIFICATION WITH PUSH TO TEST OPTION
  • EMI/RFIFILTERING
  • UL 1449 3RD EDITION SPD TYPE 2
If you need a specific firmware or series relating to AM7100-V-07, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for RAYCAP
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$600.00

Radwell Independent Supply Chain New Level 1

$600.00
SKU: 101514382
1-4 Weeks
Save Up To $200.00!
Order Now!
If you need a specific firmware or series relating to AM7100-V-07, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.