Home >  Components  >  Resistor  >  RARA ELECTRONICS COMPANY  >  ULF250C30J

ULF250C30J

Manufactured by RARA ELECTRONICS COMPANY

representative photo
click to zoom
Weight: 0.65 lbs
Estimated Value - $109.41
Save as much as 20 %
Last Value Update: 12/10/2019
Product Description
Warranty
  • ULF250C30J
  • RESISTOR
  • 30OHM
  • 250W
  • 5%
  • CEMENT
  • 2 LEAD
  • WIRE WOUND
  • 180X80MM
If you need a specific firmware or series relating to ULF250C30J, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for RARA ELECTRONICS COMPANY
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$109.41

Radwell Independent Supply Chain New Level 1

$109.41
SKU: 119955973
Ships Same Day
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
12 in US!
If you need a specific firmware or series relating to ULF250C30J, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.