Home >  Sensors & Switches  >  QD Cable/Cord Set  >  RADWELL  >  RAD00309

RAD00309

Manufactured by RADWELL

RADWELL RAD00309 0
RADWELL RAD00309 1
RADWELL RAD00309 2
representative photo
click to zoom
Weight: 0.45 lbs
Estimated Value - 30.00
Save as much as 47%
Last Value Update: 9/9/2022
Product Description
Warranty
  • RAD00309
  • CORD SET
  • M12
  • 4-POLE
  • FEMALE STRAIGHT
  • 4A
  • YELLOW
  • PVC
  • NICKEL BRASS
  • 5M
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to RAD00309, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$30.00
In-Stock

Radwell Engineering Preferred Product

$30.00
SKU: 51340730
Additional quantities available with standard lead time.
189 in US!
4 in CA!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$20.00
SKU: 51340731
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$17.00
SKU: 51340732
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$16.00
SKU: 51340733
Call 800.884.5500 for Availability
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to RAD00309, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.