Home >  Panel Accessories  >  Relay/Socket  >  RADWELL  >  RAD00134

RAD00134

Manufactured by RADWELL

RADWELL RAD00134 0
RADWELL RAD00134 1
representative photo
click to zoom
Weight: 0.15 lbs
Estimated Value - 20.00
Save as much as 45%
Last Value Update: 5/18/2022
Product Description
Warranty
  • RAD00134
  • RELAY - 24VDC
  • 13A 2PDT RELAY W/ TAB MOUNT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to RAD00134, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$20.00
In-Stock

Radwell Engineering Preferred Product

$20.00
SKU: 48560354
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
13 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$13.00
SKU: 48560355
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$12.00
SKU: 48560356
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$11.00
SKU: 48560357
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to RAD00134, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.