Home >  Lighting  >  Incandescent Lamp  >  RADWELL  >  RAD-CCFL-4X217MM

RAD-CCFL-4X217MM

Manufactured by RADWELL

RADWELL RAD-CCFL-4X217MM 0
RADWELL RAD-CCFL-4X217MM 1
representative photo
click to zoom
Weight: 0.28 lbs
Estimated Value - 24.00
Save as much as 50%
Last Value Update: 2/10/2022
Product Description
Warranty
  • RADCCFL4X217MM
  • REPLACEMENT CCFL TUBE
  • 4X217MM
  • STRAIGHT AXIAL LEADED
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to RAD-CCFL-4X217MM, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$20.00
In-Stock

Radwell Engineering Preferred Product

$20.00
SKU: 38799450
Save Up To $4.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
45 in US!
11 in CA!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$15.00
SKU: 38799451
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$13.00
SKU: 38799452
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$12.00
SKU: 38799453
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to RAD-CCFL-4X217MM, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.