Home >  Sensors & Switches  >  Photoelectric  >  RADWELL VERIFIED SUBSTITUTE  >  WL12G-3B2531-SUB

WL12G-3B2531-SUB

Manufactured by RADWELL VERIFIED SUBSTITUTE

representative photo
click to zoom
Weight: 0.02 lbs
Estimated Value - $120.00
Save as much as 54 %
Last Value Update: 8/9/2017
Product Description
Warranty
OEM Part Numbers
  • WL12G3B2531SUB
  • REPLACEMENT OF SICK OPTIC ELECTRONIC WL12G-3B2531
  • PHOTOELECTRIC SENSOR
  • RECTANGULAR
  • 50 X 50 BODY - PNP
  • M12 QD
  • LIGHT ON/DARK ON
  • RETROREFLECTIVE
  • POLARIZED
  • 8M RANGE
  • MOUNTING DIFFERS FROM OEM REPLACED
If you need a specific firmware or series relating to WL12G-3B2531-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
In-Stock
$120.00

Radwell Preferred Manufacturer Factory New Level 1

$120.00
SKU: 80198870
Ships Same Day
Additional quantities available with standard lead time.
5 in US!
If you need a specific firmware or series relating to WL12G-3B2531-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.