Home >  Power Supplies  >  Power Supply  >  RADWELL VERIFIED SUBSTITUTE  >  SQH-4204-SUB

SQH-4204-SUB

Manufactured by RADWELL VERIFIED SUBSTITUTE

representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 117.00
Save as much as 49%
Last Value Update: 1/14/2022
Product Description
Warranty
OEM Part Numbers
  • SQH4204SUB
  • SUBSTITUTE FOR CLONE SQH-4204
  • POWER SUPPLY
  • INPUT VOLTAGE: 115/230VAC
  • FREQUENCY: 50/60HZ
  • OUTPUT POWER: 400W. +5V/30A
  • -5V/0.5A
  • +12V/14A
  • -12V/0.5A
  • CONNECTORS: AT P8/P9 6+6PIN X 1/ AT PUSH BUTTON 4PIN X 1/ MOLEX 4 PIN X 4/ FLOPPY 4 PIN X 2
  • RADWELL 3-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to SQH-4204-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

ENGINEERING RECOMMENDED

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
Available to Order

Radwell Engineering Preferred Product

$100.00
SKU: 152941794
Call 800.884.5500 for current lead time
Save Up To $17.00!
Order Now!
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to SQH-4204-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.