Home >  Panel Accessories  >  Relay/Socket  >  RADWELL VERIFIED SUBSTITUTE  >  SKNP-2C-120VAC-SUB

SKNP-2C-120VAC-SUB

Manufactured by RADWELL VERIFIED SUBSTITUTE

representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - $5.00
Save as much as 54 %
Last Value Update: 2/10/2021
Product Description
Warranty
OEM Part Numbers
  • SKNP2C120VACSUB
  • SUBSTITUTE FOR SKY ELECTRONICS SKNP-2C-120VAC
  • RELAY
  • 120VAC
  • 10A DPDT
  • PLUG IN RELAY
If you need a specific firmware or series relating to SKNP-2C-120VAC-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
In-Stock
$4.19

Radwell Preferred Manufacturer Factory New Level 1

$4.19
SKU: 120013163
Ships Same Day
Save Up To $0.81!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
115 in US!
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to SKNP-2C-120VAC-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.