Home >  Panel Accessories  >  Relay/Socket  >  RADWELL VERIFIED SUBSTITUTE  >  RH2V2-U-AC120SUB

RH2V2-U-AC120SUB

Manufactured by RADWELL VERIFIED SUBSTITUTE

RADWELL VERIFIED SUBSTITUTE RH2V2-U-AC120SUB 0
RADWELL VERIFIED SUBSTITUTE RH2V2-U-AC120SUB 1
representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - $6.00
Save as much as 45 %
Last Value Update: 3/31/2015
Product Description
Warranty
  • RH2V2UAC120SUB
  • RELAY - 120VAC
  • 10A 2PDT PLUG IN RELAY
If you need a specific firmware or series relating to RH2V2-U-AC120SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
In-Stock
$6.00

Radwell Preferred Manufacturer Factory New Level 1

$6.00
SKU: 53419424
Ships Same Day
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
115 in US!
If you need a specific firmware or series relating to RH2V2-U-AC120SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.