Home >  Sensors & Switches  >  Photoelectric  >  RADWELL VERIFIED SUBSTITUTE  >  Q45VR2LPQ-SUB

Q45VR2LPQ-SUB

Manufactured by RADWELL VERIFIED SUBSTITUTE

RADWELL VERIFIED SUBSTITUTE Q45VR2LPQ-SUB 0
RADWELL VERIFIED SUBSTITUTE Q45VR2LPQ-SUB 1
representative photo
click to zoom
Weight: 3.00 lbs
Estimated Value - 110.00
Save as much as 40%
Last Value Update: 6/28/2018
Product Description
Warranty
OEM Part Numbers
  • Q45VR2LPQSUB
  • REPLACEMENT OF BANNER ENGINEERING Q45VR2LPQ
  • PHOTOELECTRIC SENSOR - STD RETRO-REFLECTIVE - POLARIZED FILTER
  • 4.87M (16FT)
  • 12-240VDC/24-240VAC
  • SPDT RELAY
  • MINI 5-PIN QD
  • OPT. TIMING FUNCTION
  • RADWELL 3-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to Q45VR2LPQ-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$110.00
In-Stock

Radwell Engineering Preferred Product

$110.00
SKU: 64996031
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
100 in US!
If you need a specific firmware or series relating to Q45VR2LPQ-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.