Home >  HMI / MMI / OIT  >  OIT Replacement Display/Touch  >  RADWELL VERIFIED SUBSTITUTE  >  PWS6500S-S-SUB-TOUCHGLASS

PWS6500S-S-SUB-TOUCHGLASS

Manufactured by RADWELL VERIFIED SUBSTITUTE

representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 94.00
Save as much as 49%
Last Value Update: 8/16/2022
Product Description
Warranty
OEM Part Numbers
  • PWS6500SSSUBTOUCHGLASS
  • SUBSTITUTE TOUCHGLASS FOR BEIJER PWS6500S-S
  • TOUCHGLASS
  • 126MM X 76MM
  • CABLE W/ 4 PINS
  • RADWELL 3-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to PWS6500S-S-SUB-TOUCHGLASS, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$80.00
In-Stock

Radwell Engineering Preferred Product

$80.00
SKU: 170239166
Save Up To $14.00!
Additional quantities available with standard lead time.
3 in US!
If you need a specific firmware or series relating to PWS6500S-S-SUB-TOUCHGLASS, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.