PFK1-AP-4H-SUB

Manufactured by RADWELL VERIFIED SUBSTITUTE

representative photo
click to zoom
Weight: 0.15 lbs
Estimated Value - 46.00
Save as much as 48%
Last Value Update: 4/15/2021
Product Description
Warranty
OEM Part Numbers
  • PFK1AP4HSUB
  • REPLACEMENT OF AUTOMATION DIRECT PFK1-AP-4H
  • PROXIMITY SENSOR
  • EXTENDED RANGE
  • CYLINDRICAL
  • UNSHIELDED
  • 18MM THREADED BODY
  • 16MM RANGE
  • PNP
  • N/O
  • 4-PIN
  • M12 QD
  • RADWELL 3-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to PFK1-AP-4H-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$39.00
In-Stock

Radwell Engineering Preferred Product

$39.00
SKU: 80669671
Ships Same Day
Save Up To $7.00!
Additional quantities available with standard lead time.
9 in US!
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to PFK1-AP-4H-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.