Home >  HMI / MMI / OIT  >  OIT Overlay  >  RADWELL VERIFIED SUBSTITUTE  >  PC477 12.1-SUB-OVERLAY

PC477 12.1-SUB-OVERLAY

Manufactured by RADWELL VERIFIED SUBSTITUTE

representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 129.00
Save as much as 49%
Last Value Update: 2/28/2022
Product Description
Warranty
  • PC477121SUBOVERLAY
  • SUBSTITUTE OVERLAY FOR SIEMENS PC477 12.1 INCH HMI
  • OVERLAY
  • 362MM X 288MM
  • VIEWING AREA: 249MM X 187M
  • RADWELL 3-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to PC477 12.1-SUB-OVERLAY, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$110.00
In-Stock

Radwell Engineering Preferred Product

$110.00
SKU: 156474109
Call 800.884.5500 for current Lead Time
Save Up To $19.00!
Additional quantities available with standard lead time.
2 in UK!
If you need a specific firmware or series relating to PC477 12.1-SUB-OVERLAY, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.