Home >  Panel Accessories  >  Relay/Socket  >  RADWELL VERIFIED SUBSTITUTE  >  MY2-24VDC-SUB

MY2-24VDC-SUB

Manufactured by RADWELL VERIFIED SUBSTITUTE

RADWELL VERIFIED SUBSTITUTE MY2-24VDC-SUB 0
RADWELL VERIFIED SUBSTITUTE MY2-24VDC-SUB 1
representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - $8.00
Save as much as 45 %
Last Value Update: 3/31/2015
Product Description
Warranty
OEM Part Numbers
  • MY224VDCSUB
  • SUBSTITUTE FOR OMRON MY2-24VDC
  • RELAY - 24VDC
  • 5A 2PDT PLUG IN RELAY
If you need a specific firmware or series relating to MY2-24VDC-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
In-Stock
$8.00

Radwell Preferred Manufacturer Factory New Level 1

$8.00
SKU: 48790283
Ships Same Day
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
83 in US!
If you need a specific firmware or series relating to MY2-24VDC-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.