Home >  HMI / MMI / OIT  >  OIT Replacement Backlight  >  RADWELL VERIFIED SUBSTITUTE  >  LTD121GA0S-SUB-BACKLIGHT

LTD121GA0S-SUB-BACKLIGHT

Manufactured by RADWELL VERIFIED SUBSTITUTE

representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - $90.00
Save as much as 54 %
Last Value Update: 11/20/2020
Product Description
Warranty
OEM Part Numbers
  • LTD121GA0SSUBBACKLIGHT
  • SUBSTITUTE BACKLIGHT FOR TOSHIBA LTD121GA0S
  • CCFL BACKLIGHT ASSEMBLY
  • 12.1" TOSHIBA LTD121GA0S (IN REFLECTOR RAIL)
If you need a specific firmware or series relating to LTD121GA0S-SUB-BACKLIGHT, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
In-Stock
$75.00

Radwell Preferred Manufacturer Factory New Level 1

$75.00
SKU: 123670282
Ships Same Day
Save Up To $15.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
7 in US!
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to LTD121GA0S-SUB-BACKLIGHT, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.