Home >  Panel Accessories  >  Relay/Socket  >  RADWELL VERIFIED SUBSTITUTE  >  HL2P115VACSUB

HL2P115VACSUB

Manufactured by RADWELL VERIFIED SUBSTITUTE

RADWELL VERIFIED SUBSTITUTE HL2P115VACSUB 0
RADWELL VERIFIED SUBSTITUTE HL2P115VACSUB 1
representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - $10.00
Save as much as 45 %
Last Value Update: 3/31/2015
Product Description
Warranty
  • HL2P115VACSUB
  • RELAY - 120VAC
  • 10A 2PDT PLUG IN RELAY- REPLACES AROMAT PN: HL2P115VAC
If you need a specific firmware or series relating to HL2P115VACSUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
In-Stock
$10.00

Radwell Preferred Manufacturer Factory New Level 1

$10.00
SKU: 53422607
Ships Same Day
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
115 in US!
If you need a specific firmware or series relating to HL2P115VACSUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.