E3X-A41-2M-SUB

Manufactured by RADWELL VERIFIED SUBSTITUTE

representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 239.00
Save as much as 57%
Last Value Update: 3/20/2018
Product Description
Warranty
OEM Part Numbers
  • E3XA412MSUB
  • REPLACEMENT OF OMRON E3X-A41-2M
  • FIBER OPTIC AMPLIFIER
  • STANDARD-TYPE DIGITAL
  • PNP
  • 2M CABLE
  • RADWELL 3-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to E3X-A41-2M-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$204.00
In-Stock

Radwell Engineering Preferred Product

$204.00
SKU: 90915167
Save Up To $35.00!
Additional quantities available with standard lead time.
3 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$103.00
Average Delivery 5-20 Days
$103.00
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to E3X-A41-2M-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.