Home >  Sensors & Switches  >  Proximity Switch  >  RADWELL VERIFIED SUBSTITUTE  >  E2E-X5ME1-M1-SUB

E2E-X5ME1-M1-SUB

Manufactured by RADWELL VERIFIED SUBSTITUTE

representative photo
click to zoom
Weight: 0.50 lbs
Estimated Value - 42.00
Save as much as 38%
Last Value Update: 6/19/2020
Product Description
Warranty
OEM Part Numbers
  • E2EX5ME1M1SUB
  • SUBSTITUTE FOR OMRON E2E-X5ME1-M1
  • PROXIMITY SENSOR
  • M12
  • DC 3-WIRE
  • BRASS BODY & PLASTIC FACE
  • 4MM SHIELDED SENSING RANGE
  • NPN
  • NORMALLY OPEN
  • M12 CONNECT
  • SHORT
  • RADWELL 3-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to E2E-X5ME1-M1-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$42.00
In-Stock

Radwell Engineering Preferred Product

$42.00
SKU: 62569268
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
17 in US!
If you need a specific firmware or series relating to E2E-X5ME1-M1-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.