Home >  Sensors & Switches  >  Limit Switch  >  RADWELL VERIFIED SUBSTITUTE  >  D4A-1110-N-SUB

D4A-1110-N-SUB

Manufactured by RADWELL VERIFIED SUBSTITUTE

representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 141.00
Save as much as 49%
Last Value Update: 3/8/2023
Product Description
Warranty
OEM Part Numbers
  • D4A1110NSUB
  • REPLACEMENT OF OMRON D4A-1110-N
  • LIMIT SWITCH - HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC LIMIT SWITCH - - SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM
  • RADWELL 3-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available to Order
If you need a specific firmware or series relating to D4A-1110-N-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

ENGINEERING RECOMMENDED

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
In-Stock

Radwell Engineering Preferred Product

$120.00
SKU: 51554474
If ordered within
Save Up To $21.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
27 in US
ACCESSORIES
Add other items related to this product
Available to Order
If you need a specific firmware or series relating to D4A-1110-N-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.