Home >  Contactors & Starters  >  Contactor  >  RADWELL VERIFIED SUBSTITUTE  >  A9-30-10-84-SUB (SM-AUX)

A9-30-10-84-SUB (SM-AUX)

Manufactured by RADWELL VERIFIED SUBSTITUTE

RADWELL VERIFIED SUBSTITUTE A9-30-10-84-SUB (SM-AUX) 0
RADWELL VERIFIED SUBSTITUTE A9-30-10-84-SUB (SM-AUX) 1
representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 72.00
Save as much as 49%
Last Value Update: 7/17/2019
Product Description
Warranty
OEM Part Numbers
  • A9301084SUBSMAUX
  • CONTACTOR W/ SIDE MOUNT AUXILIARY CONTACT
  • FULL PRODUCT REPLACEMENT (SEE PRODUCT DIMENSIONS)
  • STANDARD
  • NON-REVERSING
  • 3 POLE
  • 9 AMPS
  • 110V AC (50HZ) / 120V AC (60HZ)
  • INCLUDES SIDE MOUNT NORMALLY OPEN/ NORMALY CLOSED AUXILIARY CONTACT
  • RADWELL 3-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to A9-30-10-84-SUB (SM-AUX), we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$61.00
In-Stock

Radwell Engineering Preferred Product

$61.00
SKU: 112180989
Save Up To $11.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
38 in US!
ACCESSORIES
Add other items related to this product
Available To Order
If you need a specific firmware or series relating to A9-30-10-84-SUB (SM-AUX), we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.