Home >  Sensors & Switches  >  Limit Switch  >  RADWELL VERIFIED SUBSTITUTE  >  9007-C54J-SUB

9007-C54J-SUB

Manufactured by RADWELL VERIFIED SUBSTITUTE

representative photo
click to zoom
Weight: 0.85 lbs
Estimated Value - $145.00
Save as much as 45 %
Last Value Update: 6/24/2015
Radwell Verified Substitute Option
Product Description
Warranty
OEM Part Numbers
  • 9007C54JSUB
  • LIMIT SWITCH - HEAVY DUTY SPDT WOBBLE STICK 1NO/1NC LIMIT SWITCH - - SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM
If you need a specific firmware or series relating to 9007-C54J-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
In-Stock
$145.00

Radwell Preferred Manufacturer Factory New Level 1

$145.00
SKU: 51559787
Ships Same Day
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
6 in US!
BEST VALUE
Radwell's Verified Substitutes include our 3-year warranty
Available
If you need a specific firmware or series relating to 9007-C54J-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.