Home >  Components  >  LCD/LED Display  >  RADWELL VERIFIED SUBSTITUTE  >  6AV6645-0AC01-0AX0-SUB-LCD

6AV6645-0AC01-0AX0-SUB-LCD

Manufactured by RADWELL VERIFIED SUBSTITUTE

RADWELL VERIFIED SUBSTITUTE 6AV6645-0AC01-0AX0-SUB-LCD 0
RADWELL VERIFIED SUBSTITUTE 6AV6645-0AC01-0AX0-SUB-LCD 1
representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 315.00
Save as much as 40%
Last Value Update: 1/25/2023
Product Description
Warranty
OEM Part Numbers
  • 6AV66450AC010AX0SUBLCD
  • SUBSTITUTE LCD FOR SIEMENS 6AV6645-0AC01-0AX0
  • LCD DISPLAY
  • 5.7"
  • 320240
  • RADWELL 3-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 6AV6645-0AC01-0AX0-SUB-LCD, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$315.00
In-Stock

Radwell Engineering Preferred Product

$315.00
SKU: 126675875
Additional quantities available with standard lead time.
2 in US!
2 in CA!
If you need a specific firmware or series relating to 6AV6645-0AC01-0AX0-SUB-LCD, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.