Home >  HMI / MMI / OIT  >  OIT Replacement Display/Touch  >  RADWELL VERIFIED SUBSTITUTE  >  6AV3607-5CA00-0AD0-SUB-FRONT-CASE

6AV3607-5CA00-0AD0-SUB-FRONT-CASE

Manufactured by RADWELL VERIFIED SUBSTITUTE

representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 78.00
Save as much as 49%
Last Value Update: 8/14/2020
Product Description
Warranty
  • 6AV36075CA000AD0SUBFRONTCASE
  • SUBSTITUTE FRONT CASE FOR SIEMENS 6AV3607-5CA00-0AD0
  • FRONT CASE HOUSING SHELL
  • INJECTION MOLDED
  • RADWELL 3-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 6AV3607-5CA00-0AD0-SUB-FRONT-CASE, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$66.00
In-Stock

Radwell Engineering Preferred Product

$66.00
SKU: 126360177
Save Up To $12.00!
Additional quantities available with standard lead time.
7 in US!
2 in EU!
If you need a specific firmware or series relating to 6AV3607-5CA00-0AD0-SUB-FRONT-CASE, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.