Home >  HMI / MMI / OIT  >  OIT Overlay  >  RADWELL VERIFIED SUBSTITUTE  >  5AP920.1505.01-SUB-OVERLAY

5AP920.1505.01-SUB-OVERLAY

Manufactured by RADWELL VERIFIED SUBSTITUTE

representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - $180.00
Save as much as 54 %
Last Value Update: 5/10/2021
Product Description
Warranty
OEM Part Numbers
  • 5AP920150501SUBOVERLAY
  • SUBSTITUTE OVERLAY FOR B&R 5AP920.1505.01
  • OVERLAY
  • 429MM X 323MM
  • VIEWING AREA: 304MM X 229MM
If you need a specific firmware or series relating to 5AP920.1505.01-SUB-OVERLAY, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
Available
$150.00

Radwell Preferred Manufacturer Factory New Level 1

$150.00
SKU: 132217053
1-4 Weeks
Save Up To $30.00!
Order Now!
If you need a specific firmware or series relating to 5AP920.1505.01-SUB-OVERLAY, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.