Home >  HMI / MMI / OIT  >  OIT Replacement Display/Touch  >  RADWELL VERIFIED SUBSTITUTE  >  5000-005R-SUB-TOUCHGLASS

5000-005R-SUB-TOUCHGLASS

Manufactured by RADWELL VERIFIED SUBSTITUTE

representative photo
click to zoom
Weight: 0.15 lbs
Estimated Value - 245.00
Save as much as 49%
Last Value Update: 10/2/2018
Product Description
Warranty
OEM Part Numbers
  • 5000005RSUBTOUCHGLASS
  • SUBSTITUTE TOUCHGLASS FOR METTLER TOLEDO 5000-005R
  • TOUCHGLASS
  • DIMENSIONS 146.5 X 114.5MM
  • 4 PINS VA 135.5 X 102.5MM
  • COMES WITH AN EXTENDER CABLE
  • RADWELL 3-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 5000-005R-SUB-TOUCHGLASS, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$209.00
In-Stock

Radwell Engineering Preferred Product

$209.00
SKU: 97949217
Save Up To $36.00!
Additional quantities available with standard lead time.
4 in US!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to 5000-005R-SUB-TOUCHGLASS, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.