4610120-SUB

Manufactured by RADWELL VERIFIED SUBSTITUTE

representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 485.00
Save as much as 50%
Last Value Update: 1/19/2023
Product Description
Warranty
OEM Part Numbers
  • 4610120SUB
  • SUBSTITUTE FOR RED LION CONTROLS 4610120
  • INCREMENTAL SHAFT ENCODER
  • QUADRATURE CUBE
  • 120 CPR
  • 2.25" STD HOUSING
  • PULL-UP RESISTOR
  • SHAFT DIAMETER: 3/8"
  • DOUBLE ENDED SHAFT
  • 6-PIN MS CONNECTOR
  • RADWELL 3-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 4610120-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

ENGINEERING RECOMMENDED

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
Available to Order

Radwell Engineering Preferred Product

$485.00
SKU: 188299714
Call 800.884.5500 for current lead time
Order Now!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-20 Days
$242.00
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to 4610120-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.