Home >  Components  >  Battery  >  RADWELL VERIFIED SUBSTITUTE  >  3G2A9-BAT08-SUB

3G2A9-BAT08-SUB

Manufactured by RADWELL VERIFIED SUBSTITUTE

representative photo
click to zoom
Weight: 0.03 lbs
Estimated Value - 50.00
Save as much as 48%
Last Value Update: 9/15/2017
Product Description
Warranty
OEM Part Numbers
  • 3G2A9BAT08SUB
  • C500 BACKUP BATTERY
  • LITHIUM
  • BATTERY FOR CQM1 (NOT CQM1H) 500/C1000H/C2000H/CV PLCS & NT/NS HMIS
  • RADWELL 3-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 3G2A9-BAT08-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$42.00
In-Stock

Radwell Engineering Preferred Product

$42.00
SKU: 47645846
Ships Same Day
Save Up To $8.00!
Additional quantities available with standard lead time.
74 in US!
15 in CA!
9 in UK!
If you need a specific firmware or series relating to 3G2A9-BAT08-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.