327-SUB-LED

Manufactured by RADWELL VERIFIED SUBSTITUTE

RADWELL VERIFIED SUBSTITUTE 327-SUB-LED 0
RADWELL VERIFIED SUBSTITUTE 327-SUB-LED 1
representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 11.00
Save as much as 52%
Last Value Update: 6/30/2017
Product Description
Warranty
OEM Part Numbers
  • 327SUBLED
  • LED SUBSTITUTE FOR 327 LAMP
  • LED LAMP
  • T1-3/4
  • 50K HRS (LED) VS 7K HRS (INCANDESCENT)
  • VIBRATION & SHOCK PROOF
  • 28V MIDGET FLANGE BASE
  • RADWELL 3-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 327-SUB-LED, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$8.80
In-Stock

Radwell Engineering Preferred Product

$8.80
SKU: 76839565
Save Up To $2.20!
Additional quantities available with standard lead time.
12 in US!
If you need a specific firmware or series relating to 327-SUB-LED, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.