Home >  Controls & Indicators  >  Time Delay Relay  >  RADWELL VERIFIED SUBSTITUTE  >  326XBX48P001240A-SUB

326XBX48P001240A-SUB

Manufactured by RADWELL VERIFIED SUBSTITUTE

RADWELL VERIFIED SUBSTITUTE 326XBX48P001240A-SUB 0
RADWELL VERIFIED SUBSTITUTE 326XBX48P001240A-SUB 1
representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - $75.00
Save as much as 56 %
Last Value Update: 4/13/2020
Product Description
Warranty
  • 326XBX48P001240ASUB
  • SUBSTITUTE FOR STRUTHERS DUNN RELAYS STRUTHERS DUNN RELAYS 326XBX48P001240A
  • TIME DELAY RELAY
  • ON DELAY
  • PROGRAMMABLE
  • TIMING RANGE: 0.05 SECS TO 100 HOURS
  • 24-240VAC & 12-125VDC
  • 10A DPDT
If you need a specific firmware or series relating to 326XBX48P001240A-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
In-Stock
$64.50

Radwell Preferred Manufacturer Factory New Level 1

$64.50
SKU: 123474014
Ships Same Day
Save Up To $10.50!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
20 in US!
9 in CA!
10 in UK!
If you need a specific firmware or series relating to 326XBX48P001240A-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.