Home >  Contactors & Starters  >  Contact Kit  >  RADWELL VERIFIED SUBSTITUTE  >  2242621G52-SUB

2242621G52-SUB

Manufactured by RADWELL VERIFIED SUBSTITUTE

representative photo
click to zoom
Weight: 1.15 lbs
Estimated Value - 232.00
Save as much as 49%
Last Value Update: 6/12/2017
Product Description
Warranty
OEM Part Numbers
  • 2242621G52SUB
  • REPLACEMENT OF GENERAL ELECTRIC 2242621G52
  • CONTACT KIT - 3 POLE
  • WIDTH = .75"
  • WORKS W/ CR2810/ CR2811/ CR7006 SERIES GENERAL ELECTRIC CONTACTORS
  • RADWELL 3-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 2242621G52-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$198.00
In-Stock

Radwell Engineering Preferred Product

$198.00
SKU: 47652823
Save Up To $34.00!
Additional quantities available with standard lead time.
1 in US!
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to 2242621G52-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.