Home >  Panel Accessories  >  Relay/Socket  >  RADWELL VERIFIED SUBSTITUTE  >  1053PDT10A110VDC-SUB-SOCKET

1053PDT10A110VDC-SUB-SOCKET

Manufactured by RADWELL VERIFIED SUBSTITUTE

RADWELL VERIFIED SUBSTITUTE 1053PDT10A110VDC-SUB-SOCKET 0
RADWELL VERIFIED SUBSTITUTE 1053PDT10A110VDC-SUB-SOCKET 1
representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - $9.00
Save as much as 57 %
Last Value Update: 2/25/2020
Product Description
Warranty
  • 1053PDT10A110VDCSUBSOCKET
  • SUBSTITUTE SOCKET FOR DELTROL CORP 1053PDT10A110VDC RELAY
  • SOCKET
  • 11-PIN OCTAL BASE
  • 10A
  • 600V
  • DIN MOUNT
If you need a specific firmware or series relating to 1053PDT10A110VDC-SUB-SOCKET, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
In-Stock
$7.00

Radwell Preferred Manufacturer Factory New Level 1

$7.00
SKU: 121827086
Ships Same Day
Save Up To $2.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
528 in US!
If you need a specific firmware or series relating to 1053PDT10A110VDC-SUB-SOCKET, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.