Home >  Controls & Indicators  >  Timer/Counter  >  R-K ELECTRONICS  >  TUB-115V-2

TUB-115V-2

Manufactured by R-K ELECTRONICS

R-K ELECTRONICS TUB-115V-2 0
R-K ELECTRONICS TUB-115V-2 1
R-K ELECTRONICS TUB-115V-2 2
representative photo
click to zoom
Weight: 0.63 lbs
Estimated Value - 114.00
Save as much as 52%
Last Value Update: 4/13/2022
Product Description
Warranty
  • TUB115V2
  • TIMER
  • ON DELAY - OFF DELAY - INTERVAL ON - ONE SHOT - REPEAT CYCLE
  • 0.1 TO 72 MINUTE MULTI-RANGE
  • 115 VAC/VDC INPUT VOLTAGE
  • 11-PIN BASE
  • SOCKET MOUNT
  • (SOCKET #SR3P-05)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to TUB-115V-2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$91.00
In-Stock

Radwell Engineering Preferred Product

$91.00
SKU: 6136369
Save Up To $23.00!
Additional quantities available with standard lead time.
4 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$70.00
In-Stock

Surplus Never Used Original Packaging

$70.00
SKU: 6136370
Save Up To $44.00!
1 in US!

Surplus Never Used Radwell Packaging

$61.00
SKU: 6136371
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$55.00
SKU: 6136372
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to TUB-115V-2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.