RCS2G-6

Manufactured by R-K ELECTRONICS

R-K ELECTRONICS RCS2G-6 0
R-K ELECTRONICS RCS2G-6 1
representative photo
click to zoom
Weight: 0.26 lbs
Estimated Value - 15.00
Save as much as 65%
Last Value Update: 4/13/2022
Product Description
Warranty
  • RCS2G6
  • SINGLE PHASE TRANSIENT VOLTAGE FILTER
  • SNUBBER
  • OPERATING VOLTAGE: 240VAC NOM-130VAC MAX. WITH VARISTOR
  • 1 OR LOWER
  • 0.47 MICROFARAD CAPACITOR
  • 100 OHM 0.5 WATT RESISTOR
  • 6" STRANDED WIRE LEADS
  • SURFACE MOUNTING
  • DIN MOUNT BRACKET DRB-1
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to RCS2G-6, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$8.80
In-Stock

Radwell Engineering Preferred Product

$8.80
SKU: 4844090
Save Up To $6.20!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
1 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$5.81
In-Stock

Surplus Never Used Original Packaging

$6.69
SKU: 4844091
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$5.81
SKU: 4844092
Save Up To $9.19!
Order Before 3PM
Order Before 3PM ET
5 in US!

Previously Used / Radwell Certified

$5.28
SKU: 4844093
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to RCS2G-6, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.