RCD5A-60V

Manufactured by R-K ELECTRONICS

R-K ELECTRONICS RCD5A-60V 0
R-K ELECTRONICS RCD5A-60V 1
R-K ELECTRONICS RCD5A-60V 2
representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 172.00
Save as much as 63%
Last Value Update: 4/13/2022
Product Description
Warranty
  • RCD5A60V
  • 3 PHASE TRANSIENT VOLTAGE FILTER
  • SNUBBER
  • OPERATING VOLTAGE: 480VAC
  • 3Ø OR LOWER
  • 0.47 MICROFARAD CAPACITOR
  • 220 OHM 7 WATT RESISTOR
  • 60" STRANDED WIRE LEADS
  • CLAMPING VARISTOR
  • SURFACE MOUNTING
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to RCD5A-60V, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$106.00
Available To Order

Radwell Engineering Preferred Product

$106.00
SKU: 25882090
Call 800.884.5500 for current Lead Time
Save Up To $66.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$81.00
In-Stock

Surplus Never Used Original Packaging

$81.00
SKU: 25882091
Save Up To $91.00!
Order Before 3PM
Order Before 3PM ET
9 in US!

Surplus Never Used Radwell Packaging

$70.00
SKU: 25882092
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$64.00
SKU: 25882093
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to RCD5A-60V, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.