Home >  Controls & Indicators  >  Panel Meter  >  QINGZHI INSTRUMENTS  >  ZW1620AT

ZW1620AT

Manufactured by QINGZHI INSTRUMENTS

QINGZHI INSTRUMENTS ZW1620AT 0
QINGZHI INSTRUMENTS ZW1620AT 1
QINGZHI INSTRUMENTS ZW1620AT 2
representative photo
click to zoom
Weight: 0.45 lbs
Estimated Value - $125.00
Save as much as 40 %
Last Value Update: 1/25/2020
Product Description
Warranty
  • ZW1620AT
  • DISCONTINUED BY MANUFACTURER
  • DIGITAL PANEL METER
  • 15 AMP
  • 24 VDC
  • SINGLE-PHASE
  • HIGH RESOLUTION
If you need a specific firmware or series relating to ZW1620AT, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for QINGZHI INSTRUMENTS
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$94.00

Surplus Never Used Original Packaging

$94.00
SKU: 120685702
Ships in 24 hours
Save Up To $31.00!
Order Before 3PM
Order Before 3PM ET
4 in US!

Surplus Never Used Radwell Packaging

$82.00
SKU: 120685703
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$75.00
SKU: 120685704
Call 800.884.5500 for Availability
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to ZW1620AT, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.