Home >  Controls & Indicators  >  Thermometer  >  PYROMATION INC  >  R1T185L483 - 09(1/2) - TR-63

R1T185L483 - 09(1/2) - TR-63

Manufactured by PYROMATION INC

representative photo
click to zoom
Weight: 1.21 lbs
Estimated Value - 244.00
Save as much as 55%
Last Value Update: 10/19/2021
Product Description
Warranty
  • R1T185L4830912TR63
  • THERMOMETER REPLACEMENT
  • RTDS
  • SINGLE
  • 9-1/2 INCH LONG
  • WHITE POLY HEAD
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to R1T185L483 - 09(1/2) - TR-63, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$183.00
In-Stock

Radwell Engineering Preferred Product

$183.00
SKU: 534888
Save Up To $61.00!
Additional quantities available with standard lead time.
1 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$138.00
SKU: 534889
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$119.00
SKU: 534890
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$110.00
SKU: 534891
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to R1T185L483 - 09(1/2) - TR-63, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.