Home >  Components  >  LCD/LED Display  >  PURDY  >  AND181YP

AND181YP

Manufactured by PURDY AND OPTOELECTRONICS

PURDY AND181YP 0
PURDY AND181YP 1
representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 0.42
Save as much as 75%
Last Value Update: 5/22/2019
Product Description
Warranty
  • AND181YP
  • LED
  • YELLOW
  • T-1 3/4 (5MM)
  • 150MCD
  • 585NM
  • LED COLOR
  • LED MOUNTING
  • THROUGH HOLE
  • BULB SIZE
  • FORWARD CURRENT IF
  • 20MA
  • FORWARD VOLTAGE
  • 2.1V
  • WAVELENGTH TYP
  • LUMINOUS INTENSITY
  • VIEWING ANGLE
  • 15
  • MSL
  • -ROHS COMPLIANT
  • YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to AND181YP, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PURDY

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$0.17
Available To Order

Radwell Independent Supply Chain New Level 1

$0.17
SKU: 55820277
Call 800.884.5500 For Current Lead Time
Save Up To $0.25!
Must Purchase Minimum Quantity Of 1000
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$0.13
SKU: 55820278
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$0.11
SKU: 55820279
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$0.10
SKU: 55820280
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to AND181YP, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.