U300

Manufactured by PROTECTION CONTROLS

PROTECTION CONTROLS U300 0
PROTECTION CONTROLS U300 1
representative photo
click to zoom
Weight: 0.50 lbs
Estimated Value - 200.00
Save as much as 3%
Last Value Update: 8/6/2021
Product Description
Warranty
  • U300
  • DISCONTINUED BY MANUFACTURER
  • TIMOFIER TEST PLUG
  • 12 BLADE
  • 115V AC
  • 60 HZ
  • USES MOTOR PART NUMBER K12RC-6
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to U300, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 22512420
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$152.00
In-Stock

Surplus Never Used Original Packaging

$152.00
SKU: 22512421
Order Before 3PM
Order Before 3PM ET
1 in US!

Surplus Never Used Radwell Packaging

$132.00
SKU: 22512422
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$120.00
SKU: 22512423
Call 800.884.5500 for Availability
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to U300, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.