Home >  Components  >  Transformer PC Board Mount  >  PREM MAGNETICS  >  SPW-505-D

SPW-505-D

Manufactured by PREM MAGNETICS

representative photo
click to zoom
Weight: 0.32 lbs
Estimated Value - 32.00
Save as much as 50%
Last Value Update: 3/13/2021
Product Description
Warranty
  • SPW505D
  • TRANSFORMER
  • DUAL 115/230V PRIMARY
  • 6.0VA
  • SERIES 28VCT @ 200MA
  • PARALLEL 14V @ 400MA
  • THROUGH HOLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to SPW-505-D, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PREM MAGNETICS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$32.00
SKU: 130226368
Additional quantities available with standard lead time.
3 in US!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$25.00
SKU: 130226369
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$22.00
SKU: 130226370
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$16.00
SKU: 130226371
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to SPW-505-D, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.