Home >  Components  >  Transformer PC Board Mount  >  PREM MAGNETICS  >  SPW-1203

SPW-1203

Manufactured by PREM MAGNETICS

PREM MAGNETICS SPW-1203 0
PREM MAGNETICS SPW-1203 1
representative photo
click to zoom
Weight: 0.01 lbs
Estimated Value - 30.00
Save as much as 40%
Last Value Update: 4/29/2022
Product Description
Warranty
  • SPW1203
  • DISCONTINUED BY MANUFACTURER
  • POWER TRANSFORMER
  • 60 HZ
  • 0.5 A
  • 10.0 VA
  • PCB MOUNTABLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to SPW-1203, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PREM MAGNETICS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$30.00
SKU: 32462318
8 in US!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$23.00
SKU: 32462319
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$20.00
SKU: 32462320
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$18.00
SKU: 32462321
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to SPW-1203, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.