Home >  Components  >  Resistor  >  PRECISION RESISTIVE PRODUCTS  >  GP1/4-TC25-11K-1.0

GP1/4-TC25-11K-1.0

Manufactured by PRECISION RESISTIVE PRODUCTS

representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - $0.50
Save as much as 40 %
Last Value Update: 12/13/2016
Product Description
Warranty
  • GP14TC2511K10
  • DISCONTINUED BY MANUFACTURER
  • RESISTOR 1/4W 11KOHM 1PERCENT
If you need a specific firmware or series relating to GP1/4-TC25-11K-1.0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for PRECISION RESISTIVE PRODUCTS
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$0.33

Surplus Never Used Original Packaging

$0.38
SKU: 67699870
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$0.32
SKU: 67699871
Ships in 24 hours
Save Up To $0.18!
Order Before 3PM
Order Before 3PM ET
260 in US!

Previously Used / Radwell Certified

$0.30
SKU: 67699872
Call 800.884.5500 for Availability
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to GP1/4-TC25-11K-1.0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.