Home >  HVAC  >  Filter/Dryer  >  PLYMOVENT  >  0000100186

0000100186

Manufactured by PLYMOVENT

representative photo
click to zoom
Weight: 33.00 lbs
Estimated Value - 976.00
Save as much as 54%
Last Value Update: 7/6/2021
Product Description
Warranty
  • 0000100186
  • HEPA FILTER
  • FUME EXTRACTION
  • HFME-3
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 0000100186, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$742.00
In-Stock

Radwell Engineering Preferred Product

$742.00
SKU: 88321351
Save Up To $234.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
2 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$557.00
SKU: 88321352
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$483.00
SKU: 88321353
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$446.00
SKU: 88321354
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 0000100186, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.