Home >  Pneumatics  >  Pneumatic Filter  >  PIAB VACUUM PRODUCTS  >  PPX35RE3

PPX35RE3

Manufactured by PIAB VACUUM PRODUCTS

PIAB VACUUM PRODUCTS PPX35RE3 0
PIAB VACUUM PRODUCTS PPX35RE3 1
representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - 37.00
Save as much as 46%
Last Value Update: 1/17/2023
Product Description
Warranty
  • PPX35RE3
  • FILTER ELEMENT
  • 3 PACK
  • 1 INCH LIP ID
  • 1.3 INCH LIP OD
  • 1.5 INCH BODY OD
  • 3.6 INCH LENGTH
  • 10 MICRON
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to PPX35RE3, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PIAB VACUUM PRODUCTS

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$33.00
In-Stock

Radwell Independent Supply Chain New Level 1

$33.00
SKU: 4843320
Save Up To $4.00!
Additional quantities available with standard lead time.
126 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$25.00
SKU: 4843321
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$22.00
SKU: 4843322
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$20.00
SKU: 4843323
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to PPX35RE3, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.