Home >  Lighting  >  Ballast/Ignition Transformer  >  PHILIPS  >  ICN-2S110-SC

ICN-2S110-SC

Manufactured by PHILIPS

PHILIPS ICN-2S110-SC 0
PHILIPS ICN-2S110-SC 1
representative photo
click to zoom
Weight: 1.40 lbs
Estimated Value - 105.00
Save as much as 40%
Last Value Update: 1/5/2021
Product Description
Warranty
  • ICN2S110SC
  • DISCONTINUED BY MANUFACTURER
  • ELECTRONIC BALLAST
  • FOR USE W/ RAPID START SOCKET
  • RAPID START TYPE
  • NON-DIMMING
  • LAMP TYPE T12H0
  • 2 MAX LAMP
  • 120-277 V AC
  • 50/60 HZ
  • BALLAST FAMILY CENTIUM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to ICN-2S110-SC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PHILIPS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$63.00
In-Stock

Surplus Never Used Original Packaging

$80.00
SKU: 20431932
Save Up To $25.00!
Order Before 3PM
Order Before 3PM ET
16 in US!

Surplus Never Used Radwell Packaging

$70.00
SKU: 20431933
Save Up To $35.00!
Order Before 3PM
Order Before 3PM ET
7 in US!

Previously Used / Radwell Certified

$63.00
SKU: 20431934
Save Up To $42.00!
Order Before 3PM
Order Before 3PM ET
3 in US!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to ICN-2S110-SC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.