Home >  Lighting  >  Ballast/Ignition Transformer  >  PHILIPS  >  71A4071

71A4071

Manufactured by PHILIPS ADVANCE BALLAST

representative photo
click to zoom
Weight: 10.55 lbs
Estimated Value - 120.00
Save as much as 40%
Last Value Update: 9/16/2015
Product Description
Warranty
  • 71A4071
  • DISCONTINUED BY MANUFACTURER
  • CW AUTOTRANSFORMER BALLAST FOR 1 400W H33 LAMP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 71A4071, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PHILIPS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$72.00
In-Stock

Surplus Never Used Original Packaging

$90.00
SKU: 72441352
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$78.00
SKU: 72441353
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$72.00
SKU: 72441354
Save Up To $48.00!
o
Rush Available
2 in US!
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to 71A4071, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.