11643154050

Manufactured by PFANNENBERG

representative photo
click to zoom
Weight: 4.30 lbs
Estimated Value - 432.00
Save as much as 57%
Last Value Update: 6/22/2022
Product Description
Warranty
  • 11643154050
  • FILTER FAN
  • PF43000 SERIES
  • 4TH GENERATION
  • 169 CFM FLOW RATE
  • 115 VAC OPERATING VOLTAGE
  • BLACK GRILLE
  • IP55 ENCLOSURE PROTECTION
  • NEMA TYPE 12
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 11643154050, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$380.00
In-Stock

Radwell Engineering Preferred Product

$380.00
SKU: 33894754
Save Up To $52.00!
Additional quantities available with standard lead time.
2 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$232.00
SKU: 33894755
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$201.00
SKU: 33894756
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$186.00
SKU: 33894757
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 11643154050, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.